IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > notebooks/laptops > Sony VGN-NR21E/S

VAIO NR21E

Brand: Sony
Product code: VGN-NR21E/S
EAN/UPC code: 4905524476101, 4905524476125, 4905524476088
Category: notebooks/laptops 
VAIO VGN-NR21E/S - Intel® Pentium® Dual-Core-processor T2330, DDR2 SDRAM (2 x 1024 MB), X-black LCD 15.4", Mobile Intel® Graphics Media Accelerator X3100, Windows Vista® Home Premium
VGN-NR21E/S Sony
27k

28k
116k
22k

Designed to be Different
With a soft and warm fabric-like texture and clear embossed VAIO logo, NR-Series stands proud as a notebook with style.

The unique dimpled surface is very comfortable to hold when on the move and offers a stylish alternative to the smoothness of most laptops.

Its sleek ‘floating’ design makes a striking first impression and enhances the natural ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1600 MHz
Processor family Intel Pentium Dual-Core
Processor Pentium® Dual-Core T2330
Processor front side bus 667 MHz
Chipset Mobile Intel® GL960 Express
L2 cache 1 MB
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display X-black LCD
Display resolution 1280 x 800 pixels
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 2 GB
Memory clock speed 533 MHz
Storage media
Compatible memory cards Memory Stick/Duo, Memory Stick PRO™
Card reader integrated
Video
Graphic adapter Mobile Intel® GMA X3100
Maximum graphic adapter memory 358 MB
Optical drive
Optical drive type DVD+-RW/+-R DL/RAM
CD write speed 24 x
CD read speed 24 x
CD rewrite speed 24 x
DVD-R Double Layer write speed 4 x
DVD-R write speed 8 x
DVD-R read speed 8 x
DVD-RW read speed 6 x
DVD-RW write speed 6 x
CD-R read speed 24 x
CD-R write speed 24 x
CD-RW read speed 24 x
Keyboard
Keyboard layout QWERTY
Camera
Camera included
Networking
Internal modem
Networking features 100 BASE-TX/10 BASE-T
Wireless technology 802.11b/g
Modem type V92/V.90
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Energy management
Battery technology Lithium-Ion
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2900 g
Depth 269 mm
Height 31.4 - 37.9 mm
Width 360 mm
Technical details
Type PC
Pointing device Touchpad
14 offers, from €499.89